Microchip Technology, Inc. FPGA Programmable Logic Device A3P250-VQG100T

Description
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQG100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQG100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P250-VQG100T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-VQG100T
FPGA Programmable Logic Device 696-A3P250-VQG100T
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQG100T can be used for catalog matching and distributor lookup.

IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQG100T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T - 908943-A3P250-VQG100T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T
908943-A3P250-VQG100T
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T 908943-A3P250-VQG100T
Manufacturer: Microchip Technology Win Source Part Number: 908943-A3P250-VQG100 T Series: Automotive, AEC-Q100, ProASIC3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908943-A3P250-VQG100T
Series: Automotive, AEC-Q100, ProASIC3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 68
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-VQG100T
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-VQG100T
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P250-VQG100T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-VQG100T
FPGAs (Field Programmable Gate Array) A3P250-VQG100T
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-VQG100T
Embedded - FPGAs (Field Programmable Gate Array) A3P250-VQG100T
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-VQG100T - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P250-VQG100T
FPGAs (Field Programmable Gate Array) A3P250-VQG100T
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P250-VQG100T 908943-A3P250-VQG100T A3P250-VQG100T A3P250-VQG100T A3P250-VQG100T A3P250-VQG100T
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100T Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 250000 250000 250000 250000
Registers 6144
Package Type Other; Tray QFP; Other; 100-VQFP (14x14) QFP; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pins 100
Internal Frequency 231 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details