Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
IC FPGA 68 I/O 100VQFP
IC FPGA 68 I/O 100VQFP
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3P250-VQ100T | A3P250-VQ100T | A3P250-VQ100T | A3P250-VQ100T-ND |
Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
System Gates | 250000 | 250000 | ||
Package Type | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | TQFP; Other; 100-TQFP | |
User I/Os | 68 pins | 68 pins | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |