Microchip Technology, Inc. FPGA Programmable Logic Device A3P250-VQ100

Description
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-VQ100
FPGA Programmable Logic Device 696-A3P250-VQ100
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQ100 can be used for catalog matching and distributor lookup.

IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100 - 858930-A3P250-VQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100
858930-A3P250-VQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100 858930-A3P250-VQ100
Manufacturer: Microchip Technology Win Source Part Number: 858930-A3P250-VQ100 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858930-A3P250-VQ100
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 68
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-VQ100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-VQ100
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P250-VQ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-VQ100
FPGAs (Field Programmable Gate Array) A3P250-VQ100
ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-VQ100
Embedded - FPGAs (Field Programmable Gate Array) A3P250-VQ100
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P250-VQ100 858930-A3P250-VQ100 A3P250-VQ100 A3P250-VQ100 A3P250-VQ100
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000 250000
Registers 6144
Package Type Other; Tray QFP; Other; 100-VQFP (14x14) QFP; TQFP; Other; 100-TQFP
Pins 100
Internal Frequency 231 MHz
Unlock Full Specs
to access all available technical data