ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
IC FPGA 157 I/O 256FBGA Product overview: A3P250-FGG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-FGG256 can be used for catalog matching and distributor lookup.
IC FPGA 157 I/O 256FBGA
IC FPGA 157 I/O 256FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
IC FPGA 157 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1027-ND | 696-A3P250-FGG256 | A3P250-FGG256 | A3P250-FGG256 | A3P250-FGG256 | A3P250-FGG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Registers | 6144 |