ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
FPGA, 350MHZ, FBGA-144; No. of Logic Blocks:-; No. of Macrocells:2048; FPGA Family:ProASIC3; Logic Case Style:FBGA; No. of Pins:144Pins; No. of Speed Grades:-; Total RAM Bits:36Kbit; No. of I/O s:97I/O s; Clock Management:PLL RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | 1100-1247-ND | A3P250-FGG144I | A3P250-FGG144I | A3P250-FGG144I | 32AJ0181 |
Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 350Mhz, Fbga-144; No. Of Logic Blocks Microchip |
Package Type | Other; 144-LBGA | Other; 144-LBGA | Other; FBGA | ||
Pins | 144 | 144 | |||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
Supply Voltage | Other | Other; 1.425V ~ 1.575V |