IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3P250-FGG144 | A3P250-FGG144 | A3P250-FGG144 | 1100-1026-ND |
Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
System Gates | 250000 | 250000 | ||
User I/Os | 97 pins | 97 pins | ||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V |