Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) A3P250-2PQ208I

Description
IC FPGA 151 I/O 208QFP
Description
IC FPGA 151 I/O 208QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The A3P250-2PQ208I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 250,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on operation and retention of programmed designs when powered off. It offers high performance with a system clock speed of up to 350 MHz and supports various I/O standards, including LVDS and PCI. The A3P250 also includes in-system programming capabilities with advanced AES encryption for security. It operates at a core voltage of 3.3 V and supports low-power applications with options for 1.5 V-only systems. The device is suitable for applications requiring reprogrammable logic and high-performance routing, making it a versatile choice for engineers looking to implement FPGAs in their designs.

Datasheet Summary
Powered by GS/AI

The A3P250-2PQ208I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 250,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on operation and retention of programmed designs when powered off. It offers high performance with a system clock speed of up to 350 MHz and supports various I/O standards, including LVDS and PCI. The A3P250 also includes in-system programming capabilities with advanced AES encryption for security. It operates at a core voltage of 3.3 V and supports low-power applications with options for 1.5 V-only systems. The device is suitable for applications requiring reprogrammable logic and high-performance routing, making it a versatile choice for engineers looking to implement FPGAs in their designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2PQ208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2PQ208I
Embedded - FPGAs (Field Programmable Gate Array) A3P250-2PQ208I
IC FPGA 151 I/O 208QFP

IC FPGA 151 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-2PQ208I
FPGAs (Field Programmable Gate Array) A3P250-2PQ208I
ProASIC3 Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-2PQ208I
IC FPGA 151 I/O 208QFP

IC FPGA 151 I/O 208QFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number A3P250-2PQ208I A3P250-2PQ208I A3P250-2PQ208I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
User I/Os 151 pins 151 pins
Package Type QFP; Other; 208-BFQFP QFP; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details