Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I A3P250-2FGG256I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908934-A3P250-2FGG25 6I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 157 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908934-A3P250-2FGG25 6I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 157 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I - 908934-A3P250-2FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I
908934-A3P250-2FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I 908934-A3P250-2FGG256I
Manufacturer: Microchip Technology Win Source Part Number: 908934-A3P250-2FGG25 6I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 157 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908934-A3P250-2FGG256I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 157
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P250-2FGG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-2FGG256I
FPGA Programmable Logic Device 696-A3P250-2FGG256I
IC FPGA 157 I/O 256FBGA Product overview: A3P250-2FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG256I can be used for catalog matching and distributor lookup.

IC FPGA 157 I/O 256FBGA Product overview: A3P250-2FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG256I
IC FPGA 157 I/O 256FBGA

IC FPGA 157 I/O 256FBGA

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG256I
Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG256I
IC FPGA 157 I/O 256FBGA

IC FPGA 157 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-2FGG256I
FPGAs (Field Programmable Gate Array) A3P250-2FGG256I
ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908934-A3P250-2FGG256I 696-A3P250-2FGG256I A3P250-2FGG256I A3P250-2FGG256I A3P250-2FGG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG256I FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17) Other; Tray Other; 256-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 250000 250000 250000
Registers 6144
Pins 256
Unlock Full Specs
to access all available technical data