Manufacturer: Microchip Technology
Win Source Part Number: 1323362-A3P250-2FG25
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 157
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A3P250
RoHS Status: RoHS non-compliant
ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
IC FPGA 157 I/O 256FBGA Product overview: A3P250-2FG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FG256I can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
IC FPGA 157 I/O 256FBGA
IC FPGA 157 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323362-A3P250-2FG256I | A3P250-2FG256I-ND | 696-A3P250-2FG256I | A3P250-2FG256I | A3P250-2FG256I | A3P250-2FG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other; 1.425V ~ 1.575V | Other | ||
| Pins | 256 | 256 |