ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
IC FPGA 68 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
IC FPGA 68 I/O 100VQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P250-1VQ100M-ND | A3P250-1VQ100M | A3P250-1VQ100M | A3P250-1VQ100M |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |