ProASIC3 Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
IC FPGA 71 I/O 100VQFP Product overview: A3P125-VQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-VQ100I can be used for catalog matching and distributor lookup.
IC FPGA 71 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1157-ND | 696-A3P125-VQ100I | A3P125-VQ100I | A3P125-VQ100I | A3P125-VQ100I | A3P125-VQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | |
| Pins | 100 | 100 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| System Gates | 125000 | 125000 | 125000 | 125000 | ||
| Registers | 3072 |