The A3P125-2FGG144 is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 125,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. Performance specifications include a maximum system performance of 350 MHz and support for 3.3 V, 66 MHz 64-bit PCI. The FPGA supports in-system programming (ISP) with advanced encryption for security, and it is designed for low power consumption, with core voltage options supporting 1.5 V-only systems. The A3P125-2FGG144 also includes advanced I/O capabilities, such as support for mixed-voltage operation and various single-ended and differential I/O standards. Additionally, it features a high-performance routing hierarchy and embedded memory options, including true dual-port SRAM. This FPGA is suitable for applications requiring flexibility, performance, and low power consumption.
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
IC FPGA 97 I/O 144FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
IC FPGA 97 I/O 144FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P125-2FGG144-ND | A3P125-2FGG144 | A3P125-2FGG144 | A3P125-2FGG144 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 125000 | 125000 |