Microchip Technology, Inc. FPGA Programmable Logic Device A3P125-1TQ144I

Description
IC FPGA 100 I/O 144TQFP Product overview: A3P125-1TQ144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1TQ144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 100 I/O 144TQFP Product overview: A3P125-1TQ144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1TQ144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P125-1TQ144I
FPGA Programmable Logic Device 696-A3P125-1TQ144I
IC FPGA 100 I/O 144TQFP Product overview: A3P125-1TQ144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1TQ144I can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 144TQFP Product overview: A3P125-1TQ144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1TQ144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1205454-A3P125-1TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1205454-A3P125-1TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1205454-A3P125-1TQ144I
Win Source Part Number: 1205454-A3P125-1TQ14 4I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P125 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1205454-A3P125-1TQ144I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 100
Total RAM Bits: 36864
Number of Gates: 125000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P125
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P125-1TQ144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P125-1TQ144I
FPGAs (Field Programmable Gate Array) A3P125-1TQ144I
ProASIC3 Field Programmable Gate Array (FPGA) IC 100 36864 144-LQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 100 36864 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P125-1TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P125-1TQ144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3P125-1TQ144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P125-1TQ144I
Embedded - FPGAs (Field Programmable Gate Array) A3P125-1TQ144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P125-1TQ144I 1205454-A3P125-1TQ144I A3P125-1TQ144I A3P125-1TQ144I A3P125-1TQ144I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 125000 125000 125000 125000
Package Type Other; Tray QFP; Other; 144-LQFP QFP
User I/Os 100 pins 100 pins 100 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484I8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details