IC FPGA 154 I/O 208QFP Product overview: A3P1000-PQ208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-PQ208M can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 908928-A3P1000-PQ208
Series: ProASIC3
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 154
Part Status: Obsolete
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1242, A3P1000-PQ208M-ND
IC FPGA 154 I/O 208QFP
IC FPGA 154 I/O 208QFP
IC FPGA 154 I/O 208QFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P1000-PQ208M | 908928-A3P1000-PQ208M | A3P1000-PQ208M | A3P1000-PQ208M | A3P1000-PQ208M | A3P1000-PQ208M |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-PQ208M | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | ||
| Package Type | Other; Tray | QFP; Other; 208-PQFP (28x28) | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| User I/Os | 154 pins | 154 pins | 154 pins |