ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
IC FPGA 300 I/O 484FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
IC FPGA 300 I/O 484FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P1000-FG484M-ND | A3P1000-FG484M | A3P1000-FG484M | A3P1000-FG484M |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| System Gates | 1.00E6 | 1.00E6 |