IC FPGA 177 I/O 256FBGA Product overview: A3P1000-FG256T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-FG256T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192234-A3P1000-FG25
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, ProASIC3
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 177
Total RAM Bits: 147456
Number of Gates: 1000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P1000
RoHS Status: RoHS non-compliant
IC FPGA 177 I/O 256FBGA
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P1000-FG256T | 1192234-A3P1000-FG256T | A3P1000-FG256T | A3P1000-FG256T | A3P1000-FG256T | A3P1000-FG256T |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | |
| Registers | 24576 | |||||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | |||||
| Internal Frequency | 231 MHz |