Microchip Technology, Inc. FPGA Programmable Logic Device A3P1000-2FGG484I

Description
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-2FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG484I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-2FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG484I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P1000-2FGG484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-2FGG484I
FPGA Programmable Logic Device 696-A3P1000-2FGG484I
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-2FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG484I can be used for catalog matching and distributor lookup.

IC FPGA 300 I/O 484FBGA Product overview: A3P1000-2FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I - 908924-A3P1000-2FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I
908924-A3P1000-2FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I 908924-A3P1000-2FGG484I
Manufacturer: Microchip Technology Win Source Part Number: 908924-A3P1000-2FGG4 84I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 300 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908924-A3P1000-2FGG484I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 300
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-2FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-2FGG484I
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-2FGG484I
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-2FGG484I
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-2FGG484I
FPGAs (Field Programmable Gate Array) A3P1000-2FGG484I
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-2FGG484I
FPGAs (Field Programmable Gate Array) A3P1000-2FGG484I
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P1000-2FGG484I 908924-A3P1000-2FGG484I A3P1000-2FGG484I A3P1000-2FGG484I A3P1000-2FGG484I A3P1000-2FGG484I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Registers 24576
Package Type Other; Tray Other; 484-FPBGA (23x23) Other; 484-BGA Other; 484-BGA
Pins 484
Internal Frequency 310 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details