Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I A3P1000-2FGG144I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908923-A3P1000-2FGG1 44I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908923-A3P1000-2FGG1 44I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I - 908923-A3P1000-2FGG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I
908923-A3P1000-2FGG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I 908923-A3P1000-2FGG144I
Manufacturer: Microchip Technology Win Source Part Number: 908923-A3P1000-2FGG1 44I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA Package: 144-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 97 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 144-FPBGA (13x13) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908923-A3P1000-2FGG144I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 97
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 144-FPBGA (13x13)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P1000-2FGG144I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-2FGG144I
FPGA Programmable Logic Device 696-A3P1000-2FGG144I
IC FPGA 97 I/O 144FBGA Product overview: A3P1000-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG144I can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144FBGA Product overview: A3P1000-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-2FGG144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-2FGG144I
FPGAs (Field Programmable Gate Array) A3P1000-2FGG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-2FGG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-2FGG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-2FGG144I
FPGAs (Field Programmable Gate Array) A3P1000-2FGG144I
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-2FGG144I
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-2FGG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908923-A3P1000-2FGG144I 696-A3P1000-2FGG144I A3P1000-2FGG144I A3P1000-2FGG144I A3P1000-2FGG144I A3P1000-2FGG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG144I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 144-FPBGA (13x13) Other; Tray Other; 144-LBGA Other; 144-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Registers 24576
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details