Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I A3P1000-1PQG208I

Description
Manufacturer: Microchip Technology Win Source Part Number: 908920-A3P1000-1PQG2 08I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 154 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908920-A3P1000-1PQG2 08I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 154 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I - 908920-A3P1000-1PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I
908920-A3P1000-1PQG208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I 908920-A3P1000-1PQG208I
Manufacturer: Microchip Technology Win Source Part Number: 908920-A3P1000-1PQG2 08I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 154 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908920-A3P1000-1PQG208I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Package: 208-BFQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 154
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A3P1000-1PQG208I-ND
FPGAs (Field Programmable Gate Array) A3P1000-1PQG208I-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P1000-1PQG208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-1PQG208I
FPGA Programmable Logic Device 696-A3P1000-1PQG208I
IC FPGA 154 I/O 208QFP Product overview: A3P1000-1PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1PQG208I can be used for catalog matching and distributor lookup.

IC FPGA 154 I/O 208QFP Product overview: A3P1000-1PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1PQG208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-1PQG208I
FPGAs (Field Programmable Gate Array) A3P1000-1PQG208I
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1PQG208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1PQG208I
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-1PQG208I
FPGAs (Field Programmable Gate Array) A3P1000-1PQG208I
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1PQG208I
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1PQG208I
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908920-A3P1000-1PQG208I A3P1000-1PQG208I-ND 696-A3P1000-1PQG208I A3P1000-1PQG208I A3P1000-1PQG208I A3P1000-1PQG208I A3P1000-1PQG208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQG208I FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; Tray QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 208 208
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Registers 24576
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details