Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M A3P1000-1PQ208M

Description
Manufacturer: Microchip Technology Win Source Part Number: 908919-A3P1000-1PQ20 8M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 154 Part Status: Obsolete Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908919-A3P1000-1PQ20 8M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 154 Part Status: Obsolete Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M - 908919-A3P1000-1PQ208M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M
908919-A3P1000-1PQ208M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M 908919-A3P1000-1PQ208M
Manufacturer: Microchip Technology Win Source Part Number: 908919-A3P1000-1PQ20 8M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 154 Part Status: Obsolete Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908919-A3P1000-1PQ208M
Series: ProASIC3
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 154
Part Status: Obsolete
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P1000-1PQ208M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-1PQ208M
FPGA Programmable Logic Device 696-A3P1000-1PQ208M
IC FPGA 154 I/O 208QFP Product overview: A3P1000-1PQ208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1PQ208M can be used for catalog matching and distributor lookup.

IC FPGA 154 I/O 208QFP Product overview: A3P1000-1PQ208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1PQ208M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1PQ208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1PQ208M
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1PQ208M
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1PQ208M
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-1PQ208M
FPGAs (Field Programmable Gate Array) A3P1000-1PQ208M
IC FPGA 154 I/O 208QFP

IC FPGA 154 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-1PQ208M
FPGAs (Field Programmable Gate Array) A3P1000-1PQ208M
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908919-A3P1000-1PQ208M 696-A3P1000-1PQ208M A3P1000-1PQ208M A3P1000-1PQ208M A3P1000-1PQ208M A3P1000-1PQ208M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1PQ208M FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-PQFP (28x28) Other; Tray QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details