Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T A3P1000-1FGG484T

Description
Manufacturer: Microchip Technology Win Source Part Number: 908916-A3P1000-1FGG4 84T Series: Automotive, AEC-Q100, ProASIC3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA Package: Tray Package: 484-BGA Mounting: Surface Mount Number of I/O: 300 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908916-A3P1000-1FGG4 84T Series: Automotive, AEC-Q100, ProASIC3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA Package: Tray Package: 484-BGA Mounting: Surface Mount Number of I/O: 300 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T - 908916-A3P1000-1FGG484T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T
908916-A3P1000-1FGG484T
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T 908916-A3P1000-1FGG484T
Manufacturer: Microchip Technology Win Source Part Number: 908916-A3P1000-1FGG4 84T Series: Automotive, AEC-Q100, ProASIC3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA Package: Tray Package: 484-BGA Mounting: Surface Mount Number of I/O: 300 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908916-A3P1000-1FGG484T
Series: Automotive, AEC-Q100, ProASIC3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Package: Tray
Package: 484-BGA
Mounting: Surface Mount
Number of I/O: 300
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P1000-1FGG484T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-1FGG484T
FPGA Programmable Logic Device 696-A3P1000-1FGG484T
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484T can be used for catalog matching and distributor lookup.

IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484T
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG484T
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484T
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG484T
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484T
FPGAs (Field Programmable Gate Array) A3P1000-1FGG484T
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908916-A3P1000-1FGG484T 696-A3P1000-1FGG484T A3P1000-1FGG484T A3P1000-1FGG484T A3P1000-1FGG484T
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484T FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FPBGA (23x23) Other; Tray Other; 484-BGA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
System Gates 1.00E6 1.00E6 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details