Microchip Technology, Inc. FPGA Programmable Logic Device A3P1000-1FGG484

Description
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P1000-1FGG484 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-1FGG484
FPGA Programmable Logic Device 696-A3P1000-1FGG484
IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484 can be used for catalog matching and distributor lookup.

IC FPGA 300 I/O 484FBGA Product overview: A3P1000-1FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG484 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 - 908913-A3P1000-1FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484
908913-A3P1000-1FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 908913-A3P1000-1FGG484
Manufacturer: Microchip Technology Win Source Part Number: 908913-A3P1000-1FGG4 84 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 300 Family Name: A3P1000 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1166, A3P1000-1FGG484-ND

Manufacturer: Microchip Technology
Win Source Part Number: 908913-A3P1000-1FGG484
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 300
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1166, A3P1000-1FGG484-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 1100-1166-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1166-ND
FPGAs (Field Programmable Gate Array) 1100-1166-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484
FPGAs (Field Programmable Gate Array) A3P1000-1FGG484
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG484
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484
FPGAs (Field Programmable Gate Array) A3P1000-1FGG484
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG484
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG484
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P1000-1FGG484 908913-A3P1000-1FGG484 1100-1166-ND A3P1000-1FGG484 A3P1000-1FGG484 A3P1000-1FGG484 A3P1000-1FGG484
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG484 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Registers 24576
Package Type Other; Tray Other; 484-FPBGA (23x23) Other; 484-BGA Other; 484-BGA Other; 484-BGA
Pins 484 484
Internal Frequency 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details