Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG256I

Description
Win Source Part Number: 1353981-A3P1000-1FGG 256I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3 Package: Tray Product Status: Active Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Base Product Number: A3P1000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.425V ~ 1.575V Total RAM Bits: 147456 Number of I/O: 177 Number of Gates: 1000000
Request a Quote Datasheet
Description
Win Source Part Number: 1353981-A3P1000-1FGG 256I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3 Package: Tray Product Status: Active Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Base Product Number: A3P1000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.425V ~ 1.575V Total RAM Bits: 147456 Number of I/O: 177 Number of Gates: 1000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353981-A3P1000-1FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353981-A3P1000-1FGG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353981-A3P1000-1FGG256I
Win Source Part Number: 1353981-A3P1000-1FGG 256I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: ProASIC3 Package: Tray Product Status: Active Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Base Product Number: A3P1000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.425V ~ 1.575V Total RAM Bits: 147456 Number of I/O: 177 Number of Gates: 1000000

Win Source Part Number: 1353981-A3P1000-1FGG256I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3
Package: Tray
Product Status: Active
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Base Product Number: A3P1000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.425V ~ 1.575V
Total RAM Bits: 147456
Number of I/O: 177
Number of Gates: 1000000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P1000-1FGG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P1000-1FGG256I
FPGA Programmable Logic Device 696-A3P1000-1FGG256I
IC FPGA 177 I/O 256FBGA Product overview: A3P1000-1FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG256I can be used for catalog matching and distributor lookup.

IC FPGA 177 I/O 256FBGA Product overview: A3P1000-1FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FGG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1FGG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P1000-1FGG256I
FPGAs (Field Programmable Gate Array) A3P1000-1FGG256I
ProASIC3 Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P1000-1FGG256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P1000-1FGG256I
FPGAs (Field Programmable Gate Array) A3P1000-1FGG256I
IC FPGA 177 I/O 256FBGA

IC FPGA 177 I/O 256FBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG256I
Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG256I
IC FPGA 177 I/O 256FBGA

IC FPGA 177 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FGG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P1000-1FGG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P1000-1FGG256I
IC FPGA 177 I/O 256FBGA

IC FPGA 177 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353981-A3P1000-1FGG256I 696-A3P1000-1FGG256I A3P1000-1FGG256I A3P1000-1FGG256I A3P1000-1FGG256I A3P1000-1FGG256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6 1.00E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details