Microchip Technology, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) A3P060-VQ100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Product Status: Active Total RAM Bits: 18432 Number of I/O: 71 Number of Gates: 60000 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Product Status: Active Total RAM Bits: 18432 Number of I/O: 71 Number of Gates: 60000 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Product Status: Active Total RAM Bits: 18432 Number of I/O: 71 Number of Gates: 60000 Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Product Status: Active
Total RAM Bits: 18432
Number of I/O: 71
Number of Gates: 60000
Mounting Type: Surface Mount

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P060-VQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P060-VQ100
FPGA Programmable Logic Device 696-A3P060-VQ100
IC FPGA 71 I/O 100VQFP Product overview: A3P060-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-VQ100 can be used for catalog matching and distributor lookup.

IC FPGA 71 I/O 100VQFP Product overview: A3P060-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-VQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-VQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P060-VQ100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P060-VQ100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P060-VQ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P060-VQ100
FPGAs (Field Programmable Gate Array) A3P060-VQ100
ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P060-VQ100 A3P060-VQ100 A3P060-VQ100
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Registers 1536
Package Type Other; Tray QFP; TQFP; Other; 100-TQFP
Pins 100
Internal Frequency 231 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details