The A3P030-2VQG100I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 30,000 system gates and supports up to 256 macrocells. The device includes up to 144 Kbits of true dual-port SRAM and offers a maximum of 81 user I/Os. It operates at a core voltage of 3.3 V and provides a system performance of up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off. It supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. The device is designed for low power consumption and supports mixed-voltage operation, accommodating I/O voltages from 2.7 V to 3.6 V. The A3P030-2VQG100I is suitable for applications requiring flexibility and performance, making it a viable option for engineers looking to implement FPGAs in their projects.
IC FPGA 77 I/O 100VQFP Product overview: A3P030-2VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P030-2VQG100I can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 77 100-TQFP
IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 77 100-TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P030-2VQG100I | A3P030-2VQG100I-ND | A3P030-2VQG100I | A3P030-2VQG100I | A3P030-2VQG100I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | ||
| Registers | 768 | ||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | 100 | |||
| Internal Frequency | 310 MHz |