IC SOC CORTEX-M3 80MHZ 208QFP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 208-PQFP (28x28)
IC SOC CORTEX-M3 80MHZ 208QFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | A2F500M3G-PQ208 | A2F500M3G-PQ208 | A2F500M3G-PQ208 |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Clock Frequency | 80 MHz | 80 MHz | |
| RAM Size | 0.0640 MB | 0.0640 MB |