ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Manufacturer: Microchip Technology
Win Source Part Number: 858880-A2F500M3G-FGG
Series: SmartFusion®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 484-BGA
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 128
Family Name: A2F500
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A2F500M3GFGG484, 1100-1010
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
IC SOC CORTEX-M3 80MHZ 484FBGA
IC SOC CORTEX-M3 80MHZ 484FBGA
IC SOC CORTEX-M3 80MHZ 484FBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1100-1010-ND | 858880-A2F500M3G-FGG484 | A2F500M3G-FGG484 | A2F500M3G-FGG484 | A2F500M3G-FGG484 | A2F500M3G-FGG484 |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG484 | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM® Cortex®-M3 | ARM | ARM; ARM® Cortex®-M3 |
| Interface | SPI; UART | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | |||
| Package / Case | 484-BGA | 484-BGA | 484-BGA |