Microchip Technology, Inc. System On Chip (SoC) A2F500M3G-FG484

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - A2F500M3G-FG484-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
A2F500M3G-FG484-ND
System On Chip (SoC) A2F500M3G-FG484-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1196987-A2F500M3G-FG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1196987-A2F500M3G-FG484
Win Source Part Number: 1196987-A2F500M3G-FG 484 Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1196987-A2F500M3G-FG484
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 60
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 128
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F500M3G-FG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F500M3G-FG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-FG484
IC SOC CORTEX-M3 80MHZ 484FBGA

IC SOC CORTEX-M3 80MHZ 484FBGA

Supplier's Site
Shenzhen, China
Embedded - System On Chip (SoC)
A2F500M3G-FG484
Embedded - System On Chip (SoC) A2F500M3G-FG484
IC SOC CORTEX-M3 80MHZ 484FBGA

IC SOC CORTEX-M3 80MHZ 484FBGA

Supplier's Site Datasheet
System On Chip (SoC) - A2F500M3G-FG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F500M3G-FG484
System On Chip (SoC) A2F500M3G-FG484
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number A2F500M3G-FG484-ND 1196987-A2F500M3G-FG484 A2F500M3G-FG484 A2F500M3G-FG484 A2F500M3G-FG484
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3
Interface SPI; UART I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART
Package / Case 484-BGA Tray 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C21512-12PVXE - Rochester Electronics
Infineon Technologies AG
View Details