Win Source Part Number: 1176642-A2F500M3G-CS
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 176
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 31, FPGA - 78
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 288-TFBGA, CSPBGA
Supplier Device Package: 288-CSP (11x11)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500
IC SOC CORTEX-M3 80MHZ 288CSP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
IC SOC CORTEX-M3 80MHZ 288CSP
IC SOC CORTEX-M3 80MHZ 288CSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1176642-A2F500M3G-CSG288I | A2F500M3G-CSG288I | A2F500M3G-CSG288I | A2F500M3G-CSG288I | A2F500M3G-CSG288I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Package / Case | Tray | 288-TFBGA, CSPBGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |