IC SOC CORTEX-M3 80MHZ 288CSP
IC SOC CORTEX-M3 80MHZ 288CSP
IC SOC CORTEX-M3 80MHZ 288CSP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | A2F500M3G-CSG288 | A2F500M3G-CSG288 | A2F500M3G-CSG288 | A2F500M3G-CSG288 |
| Product Name | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM; ARM® Cortex®-M3 | ARM | ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Interface | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | ||
| Operating Temperature | 32 to 185 F (0.0 to 85 C) | 32 to 185 F (0.0 to 85 C) |