Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1FG484

Description
Win Source Part Number: 1381287-A2F500M3G-1F G484 Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 pcs Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381287-A2F500M3G-1F G484 Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 pcs Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1381287-A2F500M3G-1FG484 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1381287-A2F500M3G-1FG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1381287-A2F500M3G-1FG484
Win Source Part Number: 1381287-A2F500M3G-1F G484 Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 pcs Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381287-A2F500M3G-1FG484
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Standard Package: 60 pcs
Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 128
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
System On Chip (SoC) - A2F500M3G-1FG484-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
A2F500M3G-1FG484-ND
System On Chip (SoC) A2F500M3G-1FG484-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - A2F500M3G-1FG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F500M3G-1FG484
System On Chip (SoC) A2F500M3G-1FG484
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
A2F500M3G-1FG484
Embedded - System On Chip (SoC) A2F500M3G-1FG484
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F500M3G-1FG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F500M3G-1FG484
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1FG484
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1381287-A2F500M3G-1FG484 A2F500M3G-1FG484-ND A2F500M3G-1FG484 A2F500M3G-1FG484 A2F500M3G-1FG484
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Package / Case Tray 484-BGA 484-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details