Microchip Technology, Inc. System On Chip (SoC) A2F200M3F-PQG208I

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - A2F200M3F-PQG208I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
A2F200M3F-PQG208I-ND
System On Chip (SoC) A2F200M3F-PQG208I-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208I
858879-A2F200M3F-PQG208I
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208I 858879-A2F200M3F-PQG208I
Manufacturer: Microchip Technology Win Source Part Number: 858879-A2F200M3F-PQG 208I Series: SmartFusion® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 208-BFQFP Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 858879-A2F200M3F-PQG208I
Series: SmartFusion®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 208-BFQFP
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 22, FPGA - 66
Family Name: A2F200
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-PQG208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-PQG208I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQG208I
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site
System On Chip (SoC) - A2F200M3F-PQG208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-PQG208I
System On Chip (SoC) A2F200M3F-PQG208I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
Embedded - System On Chip (SoC) - A2F200M3F-PQG208I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-PQG208I
Embedded - System On Chip (SoC) A2F200M3F-PQG208I
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number A2F200M3F-PQG208I-ND 858879-A2F200M3F-PQG208I A2F200M3F-PQG208I A2F200M3F-PQG208I A2F200M3F-PQG208I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208I Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3
Interface SPI; UART I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART
Package / Case 208-BFQFP 208-BFQFP 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02ABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details