Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQ208I

Description
Win Source Part Number: 1020877-A2F200M3F-PQ 208I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 24 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020877-A2F200M3F-PQ 208I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 24 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1020877-A2F200M3F-PQ208I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1020877-A2F200M3F-PQ208I
Win Source Part Number: 1020877-A2F200M3F-PQ 208I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 24 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1020877-A2F200M3F-PQ208I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 24
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 22, FPGA - 66
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F200
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
System On Chip (SoC) - A2F200M3F-PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-PQ208I
System On Chip (SoC) A2F200M3F-PQ208I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-PQ208I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQ208I
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site
Embedded - System On Chip (SoC) - A2F200M3F-PQ208I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-PQ208I
Embedded - System On Chip (SoC) A2F200M3F-PQ208I
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1020877-A2F200M3F-PQ208I A2F200M3F-PQ208I A2F200M3F-PQ208I A2F200M3F-PQ208I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3
Package / Case Tray 208-BFQFP
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
 - CY8C4145PVI-PS431 - Rochester Electronics
Infineon Technologies AG
View Details