Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQ208

Description
Win Source Part Number: 1377686-A2F200M3F-PQ 208 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion® Package: Tray Product Status: Obsolete Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Base Product Number: A2F200 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 80MHz Number of I/O: MCU - 22, FPGA - 66 Core Processor: ARM® Cortex®-M3 Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Request a Quote Datasheet
Description
Win Source Part Number: 1377686-A2F200M3F-PQ 208 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion® Package: Tray Product Status: Obsolete Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Base Product Number: A2F200 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 80MHz Number of I/O: MCU - 22, FPGA - 66 Core Processor: ARM® Cortex®-M3 Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1377686-A2F200M3F-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1377686-A2F200M3F-PQ208
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1377686-A2F200M3F-PQ208
Win Source Part Number: 1377686-A2F200M3F-PQ 208 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartFusion® Package: Tray Product Status: Obsolete Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Base Product Number: A2F200 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 80MHz Number of I/O: MCU - 22, FPGA - 66 Core Processor: ARM® Cortex®-M3 Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART Peripherals: DMA, POR, WDT RAM Size: 64KB Architecture: MCU, FPGA Flash Size: 256KB Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops

Win Source Part Number: 1377686-A2F200M3F-PQ208
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SmartFusion®
Package: Tray
Product Status: Obsolete
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Base Product Number: A2F200
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Speed: 80MHz
Number of I/O: MCU - 22, FPGA - 66
Core Processor: ARM® Cortex®-M3
Connectivity: EBI/EMI, Ethernet, I²C, SPI, UART/USART
Peripherals: DMA, POR, WDT
RAM Size: 64KB
Architecture: MCU, FPGA
Flash Size: 256KB
Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops

Buy Now Datasheet
System On Chip (SoC) - A2F200M3F-PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-PQ208
System On Chip (SoC) A2F200M3F-PQ208
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-PQ208
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQ208
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site
Embedded - System On Chip (SoC) - A2F200M3F-PQ208 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-PQ208
Embedded - System On Chip (SoC) A2F200M3F-PQ208
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1377686-A2F200M3F-PQ208 A2F200M3F-PQ208 A2F200M3F-PQ208 A2F200M3F-PQ208
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3
Package / Case Tray 208-BFQFP
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
 - CY8C4025LQA-S411 - Rochester Electronics
Infineon Technologies AG
View Details