Microchip Technology, Inc. Embedded - Embedded - System On Chip (SoC) - A2F200M3F-FGG256 A2F200M3F-FGG256

Description
Manufacturer: Microchip Technology Win Source Part Number: 858877-A2F200M3F-FGG 256 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 256-LBGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1003, A2F200M3FFGG256
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858877-A2F200M3F-FGG 256 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 256-LBGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1003, A2F200M3FFGG256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-FGG256
858877-A2F200M3F-FGG256
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-FGG256 858877-A2F200M3F-FGG256
Manufacturer: Microchip Technology Win Source Part Number: 858877-A2F200M3F-FGG 256 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 256-LBGA Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1003, A2F200M3FFGG256

Manufacturer: Microchip Technology
Win Source Part Number: 858877-A2F200M3F-FGG256
Series: SmartFusion®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 256-LBGA
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 25, FPGA - 66
Family Name: A2F200
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1003, A2F200M3FFGG256

Buy Now Datasheet
System On Chip (SoC) - A2F200M3F-FGG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-FGG256
System On Chip (SoC) A2F200M3F-FGG256
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-FGG256
Embedded - System On Chip (SoC) A2F200M3F-FGG256
IC SOC CORTEX-M3 80MHZ 256FBGA

IC SOC CORTEX-M3 80MHZ 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-FGG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-FGG256
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-FGG256
IC SOC CORTEX-M3 80MHZ 256FBGA

IC SOC CORTEX-M3 80MHZ 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 858877-A2F200M3F-FGG256 A2F200M3F-FGG256 A2F200M3F-FGG256 A2F200M3F-FGG256
Product Name Embedded - Embedded - System On Chip (SoC) - A2F200M3F-FGG256 System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Package / Case 256-LBGA 256-LBGA
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products