Win Source Part Number: 997485-A2F200M3F-FG2
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 90
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 25, FPGA - 66
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: A2F200M3F-FG256IX94
Base Product Number: A2F200
RoHS Status: RoHS non-compliant
IC SOC CORTEX-M3 80MHZ 256FBGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17)
IC SOC CORTEX-M3 80MHZ 256FBGA
IC SOC CORTEX-M3 80MHZ 256FBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 997485-A2F200M3F-FG256I | A2F200M3F-FG256I | A2F200M3F-FG256I | A2F200M3F-FG256I | A2F200M3F-FG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM | ARM® Cortex®-M3 |
| Package / Case | Tray | 256-LBGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |