Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-1FG484I

Description
Win Source Part Number: 1005056-A2F200M3F-1F G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 94 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1005056-A2F200M3F-1F G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 94 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1005056-A2F200M3F-1FG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1005056-A2F200M3F-1FG484I
Win Source Part Number: 1005056-A2F200M3F-1F G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 94 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F200 RoHS Status: RoHS non-compliant

Win Source Part Number: 1005056-A2F200M3F-1FG484I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Standard Package: 60
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 94
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F200
RoHS Status: RoHS non-compliant

Buy Now Datasheet
System On Chip (SoC) - A2F200M3F-1FG484I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
A2F200M3F-1FG484I-ND
System On Chip (SoC) A2F200M3F-1FG484I-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-1FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-1FG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-1FG484I
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-1FG484I
Embedded - System On Chip (SoC) A2F200M3F-1FG484I
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site Datasheet
System On Chip (SoC) - A2F200M3F-1FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-1FG484I
System On Chip (SoC) A2F200M3F-1FG484I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1005056-A2F200M3F-1FG484I A2F200M3F-1FG484I-ND A2F200M3F-1FG484I A2F200M3F-1FG484I A2F200M3F-1FG484I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3
Package / Case Tray 484-BGA 484-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6446 DaVinci Digital Media System-on-Chip - TMS320DM6446AZWT - Texas Instruments
Specs
Interface I2C
Supply Voltage 1.8 to 3.3 volts
View Details
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details