Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041705-93LC56AT-IST
Mounting: SMD (SMT)
Memory Size: 256 B
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Max Frequency: 2 MHz
Alternative Parts (Cross-Reference): 93LC56AT-ISTG93LC56A
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041705-93LC56AT-ISTG |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 93LC56AT-ISTG |