Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967479-93C56T-SN
Mounting: SMD (SMT)
Frequency: 2 MHz
Operating Supply Voltage: 5 V
Interface: Serial
Density: 2 kb
Number of Pins: 8
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 1.5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967479-93C56T-SN |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 93C56T-SN |