Manufacturer: Microchip Technology
Win Source Part Number: 058162-93C46CT-I/MC
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 3MHz
Package: 8-VFDFN Exposed Pad
Manufacturer Device Package: 8-DFN (2x3)
Standard Package: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: EEPROMs - Serial
Memory Type: EEPROM
Memory Size: 1K (128 x 8 or 64 x 16)
Interface: Microwire 3-Wire Serial
Family Name: 93C46C
Alternative Parts (Cross-Reference): 93C46CT-I/MNY; 93C46C-I/MC; 93C46C-E/MC; 93C46CT-E/MC;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 058162-93C46CT-I/MC |
| Product Name | Integrated Circuits(ICs) |