The 90E24 is a single-phase high-performance wide-span energy metering IC designed for accurate power measurement in electricity metering applications. It is housed in a 28-lead SSOP package and operates over an industrial temperature range of -40°C to +85°C. The device features an SPI interface for communication, metering registers for energy measurement, zero-crossing detection, and anti-tampering capabilities for N-line current sampling. It supports calibration routines and includes a WarnOut pin for fatal error indication. The part is not designed for automotive, military, aerospace, or safety-critical applications.
IC ENERGY METERING 28SSOP Product overview: 90E24PYGI from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-90E24PYGI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-90E24PYGI |
| Product Name | Power Management IC |
| Package Type | Other; Tube |