Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - 89E516RD-40-C-PIE 89E516RD-40-C-PIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 167531-89E516RD-40-C -PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 167531-89E516RD-40-C -PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 89E516RD-40-C-PIE - 167531-89E516RD-40-C-PIE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 89E516RD-40-C-PIE
167531-89E516RD-40-C-PIE
Embedded - Embedded - Microcontrollers - 89E516RD-40-C-PIE 167531-89E516RD-40-C-PIE
Manufacturer: Microchip Technology Win Source Part Number: 167531-89E516RD-40-C -PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 72KB (72K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 167531-89E516RD-40-C-PIE
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-DIP (0.600", 15.24mm)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 72KB Embedded Microcontroller MCU - 685-89E516RD-40-C-PIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 72KB Embedded Microcontroller MCU
685-89E516RD-40-C-PIE
8-bit 8BIT 72KB Embedded Microcontroller MCU 685-89E516RD-40-C-PIE
IC MCU 8BIT 72KB FLASH 40DIP Product overview: 89E516RD-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-89E516RD-40-C-PI E can be used for catalog matching and distributor lookup.

IC MCU 8BIT 72KB FLASH 40DIP Product overview: 89E516RD-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-89E516RD-40-C-PIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 167531-89E516RD-40-C-PIE 685-89E516RD-40-C-PIE
Product Name Embedded - Embedded - Microcontrollers - 89E516RD-40-C-PIE 8-bit 8BIT 72KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 40 MHz
RAM 72 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details