51V Clamp 300A Ipp Tvs Diode Surface Mount CASE-9
TVS DIODE 31.5VWM 51VC CASE-9
UNI-DIRECTIONAL TVS TVS MODULE ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 704-15K36T-ND | 704-15K36T | 34AJ1366 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Tvs Module Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Module | CASE-9 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 51 volts | 51 volts |