335V Clamp 180A Ipp Tvs Diode Surface Mount CASE-11
TVS DIODE 180VWM 335VC CASE-11
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 60KS200CMS-ND | 60KS200C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Module | CASE-11 |
| Peak Pulse Power | 60000 watts | 60000 watts |
| VC | 335 volts | 335 volts |