15.4V Clamp 325A Ipp Tvs Diode Through Hole P600
TVS 5000W, STAND-OFF VOLTAGE = 9.0V, +/- 5%, UNI-DIR 5A ROHS COMPLIANT: YES
TVS DIODE 9VWM 15.4VC P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP9.0AE3/TR13-ND | 35AJ1831 | 5KP9.0AE3/TR13 |
| Product Name | TVS Diodes | Tvs 5000W, Stand-Off Voltage = 9.0V, +/5%, Uni-Dir 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 15.4 volts | 15.4 volts |