Standard Regulator Neg -12V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8874701UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -12V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -12V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8874701UA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999974-5962-8874701U
Mounting: SMD (SMT)
Polarity: Negative
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 3 mA
Accuracy: 1.5 %
Output Voltage: -12 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-257
Max Input Voltage: -35 V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Current: 3.3 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-5962-8874701UA | 999974-5962-8874701UA |
| Product Name | Isolated -12V 3.3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - 5962-8874701UA |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Output Voltage | -12 volts | 12 volts |
| IOUT | 3.3 amps | 3.3 amps |
| Dropout Voltage | 0.0023 to ? volts | |
| IQ | 0.0030 amps | 0.0030 amps |