Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - 5962-8874601UA 5962-8874601UA

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177771-5962-8874601 UA Polarity: Negative Output Type: Fixed Number of Outputs: 1 Quiescent Current: 2 mA Output Current: 3.3 A Accuracy: 1.5 % Output Voltage: -5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-257 Max Input Voltage: -35 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 3.3 A Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177771-5962-8874601 UA Polarity: Negative Output Type: Fixed Number of Outputs: 1 Quiescent Current: 2 mA Output Current: 3.3 A Accuracy: 1.5 % Output Voltage: -5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-257 Max Input Voltage: -35 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 3.3 A Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - 5962-8874601UA - 1177771-5962-8874601UA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 5962-8874601UA
1177771-5962-8874601UA
PMIC - PMIC - Voltage Regulators - Linear - 5962-8874601UA 1177771-5962-8874601UA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177771-5962-8874601 UA Polarity: Negative Output Type: Fixed Number of Outputs: 1 Quiescent Current: 2 mA Output Current: 3.3 A Accuracy: 1.5 % Output Voltage: -5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-257 Max Input Voltage: -35 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 3.3 A Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177771-5962-8874601UA
Polarity: Negative
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 2 mA
Output Current: 3.3 A
Accuracy: 1.5 %
Output Voltage: -5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-257
Max Input Voltage: -35 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 3.3 A
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Isolated -5V 3.3A LDO Voltage Regulator IC
699-5962-8874601UA
Isolated -5V 3.3A LDO Voltage Regulator IC 699-5962-8874601UA
Standard Regulator Neg -5V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8874601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -5V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -5V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8874601UA can be used for catalog matching and distributor lookup.

Standard Regulator Neg -5V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8874601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -5V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -5V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8874601UA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1177771-5962-8874601UA 699-5962-8874601UA
Product Name PMIC - PMIC - Voltage Regulators - Linear - 5962-8874601UA Isolated -5V 3.3A LDO Voltage Regulator IC
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; TO-257 Other; TO-257
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details