Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212704-5962-8852506
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 150 ns
Density: 256 kb
Number of Pins: 28
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 59628852506XA;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212704-5962-8852506XA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5962-8852506XA |