Microchip Technology, Inc. 5V 2A LDO Voltage Regulator IC 5962-8778201UA

Description
Linear Regulator Positive 5V 2A 3-Pin TO-257 Tube Product overview: 5962-8778201UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8778201UA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Linear Regulator Positive 5V 2A 3-Pin TO-257 Tube Product overview: 5962-8778201UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8778201UA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 2A LDO Voltage Regulator IC
699-5962-8778201UA
5V 2A LDO Voltage Regulator IC 699-5962-8778201UA
Linear Regulator Positive 5V 2A 3-Pin TO-257 Tube Product overview: 5962-8778201UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8778201UA can be used for catalog matching and distributor lookup.

Linear Regulator Positive 5V 2A 3-Pin TO-257 Tube Product overview: 5962-8778201UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8778201UA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - 5962-8778201UA - 1164021-5962-8778201UA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 5962-8778201UA
1164021-5962-8778201UA
PMIC - PMIC - Voltage Regulators - Linear - 5962-8778201UA 1164021-5962-8778201UA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164021-5962-8778201 UA Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 3.3 A Accuracy: 1.5 % Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-257 Max Input Voltage: 35 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 3.3 A Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164021-5962-8778201UA
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 6 mA
Output Current: 3.3 A
Accuracy: 1.5 %
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-257
Max Input Voltage: 35 V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 3.3 A
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-5962-8778201UA 1164021-5962-8778201UA
Product Name 5V 2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - 5962-8778201UA
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-257 Other; TO-257
Output Voltage 5 volts 5 volts
IOUT 3.3 amps 3.3 amps
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data