Microchip Technology, Inc. Isolated 12V 3.3A LDO Voltage Regulator IC 5962-8777601UA

Description
Standard Regulator Pos 12V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8777601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8777601UA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 12V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8777601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8777601UA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 12V 3.3A LDO Voltage Regulator IC
699-5962-8777601UA
Isolated 12V 3.3A LDO Voltage Regulator IC 699-5962-8777601UA
Standard Regulator Pos 12V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8777601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8777601UA can be used for catalog matching and distributor lookup.

Standard Regulator Pos 12V 3.3A 3-Pin(3+Tab) TO-257 Isolated Product overview: 5962-8777601UA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 3.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-8777601UA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - 5962-8777601UA - 999972-5962-8777601UA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 5962-8777601UA
999972-5962-8777601UA
PMIC - PMIC - Voltage Regulators - Linear - 5962-8777601UA 999972-5962-8777601UA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999972-5962-8777601U A Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6 mA Accuracy: 1.5 % Output Voltage: 12 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Output Current: 3.3 A

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999972-5962-8777601UA
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 6 mA
Accuracy: 1.5 %
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Current: 3.3 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-5962-8777601UA 999972-5962-8777601UA
Product Name Isolated 12V 3.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - 5962-8777601UA
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 12 volts 12 volts
IOUT 3.3 amps 3.3 amps
IQ 0.0060 amps 0.0060 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data